Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST11 280100 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Shaft OD | 11.0236 inch (280.00 mm) |
| Housing Bore | 11.2205 inch (285.00 mm) |
| Bearing ID | 11.0324 inch (280.22 mm) |
| Bearing OD | 11.2205 inch (285.00 mm) |