AST Bearings LLC Ball and Roller Bearings 8505

Description
Also available with a snap ring groove on the OD, with/without the ring.
Description
Also available with a snap ring groove on the OD, with/without the ring.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 8505 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
8505
Ball and Roller Bearings 8505
Also available with a snap ring groove on the OD, with/without the ring.

Also available with a snap ring groove on the OD, with/without the ring.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 8505
Product Name Ball and Roller Bearings
Primary Bearing Category Radial Ball Bearing
Seals / Shields Double Seal
Design Units Inch
Bore 0.0388 inch (0.984 mm)
Outside Diameter 0.0806 inch (2.047 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-150-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
View Details