AST Bearings LLC Ball and Roller Bearings 6912ZZ

Description
Two metal shields = (ZZ), also available with a single metal shield = (Z).
Description
Two metal shields = (ZZ), also available with a single metal shield = (Z).

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 6912ZZ - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
6912ZZ
Ball and Roller Bearings 6912ZZ
Two metal shields = (ZZ), also available with a single metal shield = (Z).

Two metal shields = (ZZ), also available with a single metal shield = (Z).

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 6912ZZ
Product Name Ball and Roller Bearings
Primary Bearing Category Radial Ball Bearing
Bearing Class A1
Features Thin-section
Design Units Metric
Bore 2.3622 inch (60.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-7 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details
Ball Bearings - 2346876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details