AST Bearings LLC Ball and Roller Bearings 6816-2RS

Description
Also available with two light contact rubber seals = (2RU), or with a single light contact rubber seal = (RU)
Description
Also available with two light contact rubber seals = (2RU), or with a single light contact rubber seal = (RU)

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 6816-2RS - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
6816-2RS
Ball and Roller Bearings 6816-2RS
Also available with two light contact rubber seals = (2RU), or with a single light contact rubber seal = (RU)

Also available with two light contact rubber seals = (2RU), or with a single light contact rubber seal = (RU)

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 6816-2RS
Product Name Ball and Roller Bearings
Primary Bearing Category Radial Ball Bearing
Bearing Class A1
Features Thin-section
Design Units Metric
Bore 3.1496 inch (80.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-200-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details