Please review the technical information for the correct mounting guidelines for this bearing.
| AST Bearings LLC | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 51117 |
| Product Name | Ball and Roller Bearings |
| Primary Bearing Category | Thrust Bearing |
| Type | Flat Race Thrust |
| Design Units | Metric |
| Bore | 3.3465 inch (85.000 mm) |
| Outside Diameter | 4.3307 inch (110.000 mm) |