Basic Radial Load Factor "Y0" = 1.8
| AST Bearings LLC | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 22332MAW33 |
| Product Name | Ball and Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 6.2992 inch (160.000 mm) |
| Outside Diameter | 13.3858 inch (340.000 mm) |
| Overall Width | 4.4882 inch (114.000 mm) |