AST Bearings LLC Ball and Roller Bearings 22320CW33

Description
Basic Radial Load Factor "Y0" = 1.9
Description
Basic Radial Load Factor "Y0" = 1.9

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 22320CW33 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
22320CW33
Ball and Roller Bearings 22320CW33
Basic Radial Load Factor "Y0" = 1.9

Basic Radial Load Factor "Y0" = 1.9

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 22320CW33
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 3.9370 inch (100.000 mm)
Outside Diameter 8.4646 inch (215.000 mm)
Overall Width 2.8740 inch (73.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4400 lbs (1995 kg)
View Details
Rotation - Cross Roller Ring - RBU14016UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details