AST Bearings LLC Ball and Roller Bearings 22317CK

Description
Basic Radial Load Factor "Y0" = 2
Description
Basic Radial Load Factor "Y0" = 2

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 22317CK - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
22317CK
Ball and Roller Bearings 22317CK
Basic Radial Load Factor "Y0" = 2

Basic Radial Load Factor "Y0" = 2

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 22317CK
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 3.3465 inch (85.000 mm)
Outside Diameter 7.0866 inch (180.000 mm)
Overall Width 2.3622 inch (60.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.1417 inch (29.000 mm)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
.2500 in. ID, .6562 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4900 lbs (2222 kg)
View Details
Rotation - Cross Roller Ring - RB14025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details