AST Bearings LLC Ball and Roller Bearings 22315CW33

Description
Basic Radial Load Factor "Y0" = 1.7
Description
Basic Radial Load Factor "Y0" = 1.7

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 22315CW33 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
22315CW33
Ball and Roller Bearings 22315CW33
Basic Radial Load Factor "Y0" = 1.7

Basic Radial Load Factor "Y0" = 1.7

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 22315CW33
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 2.9528 inch (75.000 mm)
Outside Diameter 6.2992 inch (160.000 mm)
Overall Width 2.1654 inch (55.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
.2500 in. ID, .6562 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4200 lbs (1905 kg)
View Details
Rotation - Cross Roller Ring - RU66UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.3780 inch (35.000 mm)
View Details