AST Bearings LLC Ball and Roller Bearings 22313CY

Description
Basic Radial Load Factor "Y0" = 1.7
Description
Basic Radial Load Factor "Y0" = 1.7

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 22313CY - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
22313CY
Ball and Roller Bearings 22313CY
Basic Radial Load Factor "Y0" = 1.7

Basic Radial Load Factor "Y0" = 1.7

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 22313CY
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 2.5591 inch (65.000 mm)
Outside Diameter 5.5118 inch (140.000 mm)
Overall Width 1.8898 inch (48.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Sprag Clutch Bearings - 1465247 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-47 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details