AST Bearings LLC Ball and Roller Bearings 22311CYK

Description
Basic Radial Load Factor "Y0" = 1.6
Description
Basic Radial Load Factor "Y0" = 1.6

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 22311CYK - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
22311CYK
Ball and Roller Bearings 22311CYK
Basic Radial Load Factor "Y0" = 1.6

Basic Radial Load Factor "Y0" = 1.6

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 22311CYK
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 2.1654 inch (55.000 mm)
Outside Diameter 4.7244 inch (120.000 mm)
Overall Width 1.6929 inch (43.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 2.1654 inch (55.000 mm)
Outside Diameter 3.9370 inch (100.000 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
1.8750 in. ID, 4.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-300 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 123500 lbs (56009 kg)
View Details
Rotation - Cross Roller Ring - RA7008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.7559 inch (70.000 mm)
View Details