AST Bearings LLC Ball and Roller Bearings 22311C

Description
Basic Radial Load Factor "Y0" = 1.6
Description
Basic Radial Load Factor "Y0" = 1.6

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 22311C - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
22311C
Ball and Roller Bearings 22311C
Basic Radial Load Factor "Y0" = 1.6

Basic Radial Load Factor "Y0" = 1.6

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 22311C
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 2.1654 inch (55.000 mm)
Outside Diameter 4.7244 inch (120.000 mm)
Overall Width 1.6929 inch (43.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845759 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.3937 inch (10.000 mm)
Outside Diameter 1.1811 inch (30.000 mm)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
.3125 in. ID, .7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11600 lbs (5261 kg)
View Details
Rotation - Cross Roller Ring - RB12016UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details