AST Bearings LLC Ball and Roller Bearings 22309MB

Description
Basic Radial Load Factor "Y0" = 1.6
Description
Basic Radial Load Factor "Y0" = 1.6

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 22309MB - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
22309MB
Ball and Roller Bearings 22309MB
Basic Radial Load Factor "Y0" = 1.6

Basic Radial Load Factor "Y0" = 1.6

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 22309MB
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 1.7717 inch (45.000 mm)
Outside Diameter 3.9370 inch (100.000 mm)
Overall Width 1.4173 inch (36.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4400 lbs (1995 kg)
View Details
Rotation - Cross Roller Ring - RBU13025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details