AST Bearings LLC Ball and Roller Bearings 22309MAC4F80W33

Description
Basic Radial Load Factor "Y0" = 1.6
Description
Basic Radial Load Factor "Y0" = 1.6

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 22309MAC4F80W33 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
22309MAC4F80W33
Ball and Roller Bearings 22309MAC4F80W33
Basic Radial Load Factor "Y0" = 1.6

Basic Radial Load Factor "Y0" = 1.6

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 22309MAC4F80W33
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 1.7717 inch (45.000 mm)
Outside Diameter 3.9370 inch (100.000 mm)
Overall Width 1.4173 inch (36.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-72-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 17840 lbs (8091 kg)
Dynamic Radial 48400 lbs (21950 kg)
View Details
0.375 in. ID, 0.8125 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Rotation - Cross Roller Ring - RU178UUCC0X - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.5276 inch (115.000 mm)
View Details