AST Bearings LLC Ball and Roller Bearings 22256MBW33

Description
Basic Radial Load Factor "Y0" = 2.4
Description
Basic Radial Load Factor "Y0" = 2.4

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 22256MBW33 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
22256MBW33
Ball and Roller Bearings 22256MBW33
Basic Radial Load Factor "Y0" = 2.4

Basic Radial Load Factor "Y0" = 2.4

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 22256MBW33
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 11.0236 inch (280.000 mm)
Outside Diameter 19.6851 inch (500.000 mm)
Overall Width 5.1181 inch (130.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.5906 inch (15.000 mm)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
0.5 in. ID, 1 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details
Rotation - Cross Roller Ring - RA8008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details