AST Bearings LLC Ball and Roller Bearings 22238CK

Description
Basic Radial Load Factor "Y0" = 2.5
Description
Basic Radial Load Factor "Y0" = 2.5

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 22238CK - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
22238CK
Ball and Roller Bearings 22238CK
Basic Radial Load Factor "Y0" = 2.5

Basic Radial Load Factor "Y0" = 2.5

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 22238CK
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 7.4803 inch (190.000 mm)
Outside Diameter 13.3858 inch (340.000 mm)
Overall Width 3.6220 inch (92.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU9016UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-125-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details