AST Bearings LLC Ball and Roller Bearings 22230MB

Description
Basic Radial Load Factor "Y0" = 2.3
Description
Basic Radial Load Factor "Y0" = 2.3

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 22230MB - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
22230MB
Ball and Roller Bearings 22230MB
Basic Radial Load Factor "Y0" = 2.3

Basic Radial Load Factor "Y0" = 2.3

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 22230MB
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 5.9055 inch (150.000 mm)
Outside Diameter 10.6299 inch (270.000 mm)
Overall Width 2.8740 inch (73.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-100-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details