AST Bearings LLC Ball and Roller Bearings 22222MB

Description
Basic Radial Load Factor "Y0" = 2.3
Description
Basic Radial Load Factor "Y0" = 2.3

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 22222MB - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
22222MB
Ball and Roller Bearings 22222MB
Basic Radial Load Factor "Y0" = 2.3

Basic Radial Load Factor "Y0" = 2.3

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 22222MB
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 4.3307 inch (110.000 mm)
Outside Diameter 7.8740 inch (200.000 mm)
Overall Width 2.0866 inch (53.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
12mm ID, 26mm OD Polymer Spherical Bearing - S99GSBM122616 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-7 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details