AST Bearings LLC Ball and Roller Bearings 22218CW33

Description
Basic Radial Load Factor "Y0" = 2.5
Description
Basic Radial Load Factor "Y0" = 2.5

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 22218CW33 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
22218CW33
Ball and Roller Bearings 22218CW33
Basic Radial Load Factor "Y0" = 2.5

Basic Radial Load Factor "Y0" = 2.5

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 22218CW33
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 3.5433 inch (90.000 mm)
Outside Diameter 6.2992 inch (160.000 mm)
Overall Width 1.5748 inch (40.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU9016UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 186212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-26-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details