AST Bearings LLC Ball and Roller Bearings 22218C

Description
Basic Radial Load Factor "Y0" = 2.5
Description
Basic Radial Load Factor "Y0" = 2.5

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 22218C - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
22218C
Ball and Roller Bearings 22218C
Basic Radial Load Factor "Y0" = 2.5

Basic Radial Load Factor "Y0" = 2.5

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 22218C
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 3.5433 inch (90.000 mm)
Outside Diameter 6.2992 inch (160.000 mm)
Overall Width 1.5748 inch (40.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
.8750 in. ID, 1.5625 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 86000 lbs (39002 kg)
View Details
Rotation - Cross Roller Ring - RB25030UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.8425 inch (250.000 mm)
View Details