AST Bearings LLC Ball and Roller Bearings 22217MBW7

Description
Basic Radial Load Factor "Y0" = 2.6
Description
Basic Radial Load Factor "Y0" = 2.6

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 22217MBW7 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
22217MBW7
Ball and Roller Bearings 22217MBW7
Basic Radial Load Factor "Y0" = 2.6

Basic Radial Load Factor "Y0" = 2.6

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 22217MBW7
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 3.3465 inch (85.000 mm)
Outside Diameter 5.9055 inch (150.000 mm)
Overall Width 1.4173 inch (36.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 2482874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-125-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details