AST Bearings LLC Ball and Roller Bearings 22216MBK

Description
Basic Radial Load Factor "Y0" = 2.7
Description
Basic Radial Load Factor "Y0" = 2.7

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 22216MBK - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
22216MBK
Ball and Roller Bearings 22216MBK
Basic Radial Load Factor "Y0" = 2.7

Basic Radial Load Factor "Y0" = 2.7

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 22216MBK
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 3.1496 inch (80.000 mm)
Outside Diameter 5.5118 inch (140.000 mm)
Overall Width 1.2992 inch (33.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845755 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
.3125 in. ID, .7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6450 lbs (2925 kg)
View Details
Rotation - Cross Roller Ring - RB16025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details