Basic Radial Load Factor "Y0" = 2.6
| AST Bearings LLC | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 22214C |
| Product Name | Ball and Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 2.7559 inch (70.000 mm) |
| Outside Diameter | 4.9213 inch (125.000 mm) |
| Overall Width | 1.2205 inch (31.000 mm) |