AST Bearings LLC Ball and Roller Bearings 22213CA

Description
Basic Radial Load Factor "Y0" = 2.4
Description
Basic Radial Load Factor "Y0" = 2.4

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 22213CA - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
22213CA
Ball and Roller Bearings 22213CA
Basic Radial Load Factor "Y0" = 2.4

Basic Radial Load Factor "Y0" = 2.4

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 22213CA
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 2.5591 inch (65.000 mm)
Outside Diameter 4.7244 inch (120.000 mm)
Overall Width 1.8110 inch (46.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845776 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
.5625 in. ID, 1.0937 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 36000 lbs (16327 kg)
View Details
Rotation - Cross Roller Ring - RAU19013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details