AST Bearings LLC Ball and Roller Bearings 22210CKW33

Description
Basic Radial Load Factor "Y0" = 2.7
Description
Basic Radial Load Factor "Y0" = 2.7

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 22210CKW33 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
22210CKW33
Ball and Roller Bearings 22210CKW33
Basic Radial Load Factor "Y0" = 2.7

Basic Radial Load Factor "Y0" = 2.7

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 22210CKW33
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.5433 inch (90.000 mm)
Overall Width 0.9055 inch (23.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-72 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 4010 lbs (1819 kg)
Dynamic Radial 10880 lbs (4934 kg)
View Details
Roller Bearings - 1469298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
0.25 in. ID, 0.6562 in. OD Polymer Spherical Bearing - S99GSB-041006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Inch
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details