AST Bearings LLC Ball and Roller Bearings 22208CW33

Description
Basic Radial Load Factor "Y0" = 2.1
Description
Basic Radial Load Factor "Y0" = 2.1

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 22208CW33 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
22208CW33
Ball and Roller Bearings 22208CW33
Basic Radial Load Factor "Y0" = 2.1

Basic Radial Load Factor "Y0" = 2.1

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 22208CW33
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
Overall Width 0.9055 inch (23.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 26900 lbs (12200 kg)
View Details
Rotation - Cross Roller Ring - RB40040UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 15.7480 inch (400.000 mm)
View Details