AST Bearings LLC Ball and Roller Bearings 22208CK

Description
Basic Radial Load Factor "Y0" = 2.1
Description
Basic Radial Load Factor "Y0" = 2.1

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 22208CK - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
22208CK
Ball and Roller Bearings 22208CK
Basic Radial Load Factor "Y0" = 2.1

Basic Radial Load Factor "Y0" = 2.1

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 22208CK
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
Overall Width 0.9055 inch (23.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-47-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details
Roller Bearings - 1469283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details