AST Bearings LLC Ball and Roller Bearings 21319MBW33

Description
Basic Radial Load Factor "Y0" = 3
Description
Basic Radial Load Factor "Y0" = 3

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 21319MBW33 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
21319MBW33
Ball and Roller Bearings 21319MBW33
Basic Radial Load Factor "Y0" = 3

Basic Radial Load Factor "Y0" = 3

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 21319MBW33
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 3.7402 inch (95.000 mm)
Outside Diameter 7.8740 inch (200.000 mm)
Overall Width 1.7717 inch (45.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-40 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 10.0000 inch (254.000 mm)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845746 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details