AST Bearings LLC Ball and Roller Bearings 21310MBK

Description
Basic Radial Load Factor "Y0" = 2.4
Description
Basic Radial Load Factor "Y0" = 2.4

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 21310MBK - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
21310MBK
Ball and Roller Bearings 21310MBK
Basic Radial Load Factor "Y0" = 2.4

Basic Radial Load Factor "Y0" = 2.4

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 21310MBK
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 1.9685 inch (50.000 mm)
Outside Diameter 4.3307 inch (110.000 mm)
Overall Width 1.0630 inch (27.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sperical Sintered Bearing, 12mm Bore, 24mm Outside Diameter, 16mm Wide, 25mm Spherical Diameter, Material - Oil Impregnated Bronze. - A 7B 4MS122416 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-85 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details