AST Bearings LLC Ball and Roller Bearings 21309CK

Description
Basic Radial Load Factor "Y0" = 2.6
Description
Basic Radial Load Factor "Y0" = 2.6

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 21309CK - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
21309CK
Ball and Roller Bearings 21309CK
Basic Radial Load Factor "Y0" = 2.6

Basic Radial Load Factor "Y0" = 2.6

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 21309CK
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 1.7717 inch (45.000 mm)
Outside Diameter 3.9370 inch (100.000 mm)
Overall Width 0.9843 inch (25.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details
Rotation - Cross Roller Ring - RAU2005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details