Assun Motor Pte. Ltd. Planetary Gear Box AM-36P Series

Description
Planetary gear box is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect connection;The sun gear is relatively free from the planet carrier; it is able to find better position for engagement which reduces power loss;One Body Planet Carrier and Output Shaft is stronger and more flexible to guarantee higher torque output and longer life time?
Datasheet
Description
Planetary gear box is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect connection;The sun gear is relatively free from the planet carrier; it is able to find better position for engagement which reduces power loss;One Body Planet Carrier and Output Shaft is stronger and more flexible to guarantee higher torque output and longer life time?
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gear Box - AM-36P Series - Assun Motor Pte. Ltd.
Singapore, Singapore
Planetary Gear Box
AM-36P Series
Planetary Gear Box AM-36P Series
Planetary gear box is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect connection;The sun gear is relatively free from the planet carrier; it is able to find better position for engagement which reduces power loss;One Body Planet Carrier and Output Shaft is stronger and more flexible to guarantee higher torque output and longer life time?

Planetary gear box is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect connection;The sun gear is relatively free from the planet carrier; it is able to find better position for engagement which reduces power loss;One Body Planet Carrier and Output Shaft is stronger and more flexible to guarantee higher torque output and longer life time?

Supplier's Site Datasheet

Technical Specifications

  Assun Motor Pte. Ltd.
Product Category Gearboxes and Gearheads
Product Number AM-36P Series
Product Name Planetary Gear Box
Gearing Spur; Planetary
Operating Temperature -4 to 122 F (-20 to 50 C)
Gear Ratio 3.4 to 1270 (X : 1)
Rated Output Torque 23.42 to 46.83 In-lbs (27 to 54 kg-cm)
Maximum Input Speed 1000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/864 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 864 (X : 1)
Rated Output Torque 4.17 In-lbs (4.8 kg-cm)
View Details
Spur Gearheads Series 15/5 S -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 262 (X : 1)
View Details
M Box 30:1 Bronze - M30B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 106 In-lbs (122 kg-cm)
View Details