Associated Power Technologies, Inc. Automated Power Source Model 6010

Description
Our 6000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Optional DC Output Voltage allows you to get even more range out of your Power Source. Use the rotary knob to adjust voltage or frequency during testing. Easily adjust the starting or ending phase angle of the output waveform. Simulate the effect of voltage surges and drops on your DUT for transient testing. The 6000 Series Automated AC Power Source is the power source for your advanced application.
Description
Our 6000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Optional DC Output Voltage allows you to get even more range out of your Power Source. Use the rotary knob to adjust voltage or frequency during testing. Easily adjust the starting or ending phase angle of the output waveform. Simulate the effect of voltage surges and drops on your DUT for transient testing. The 6000 Series Automated AC Power Source is the power source for your advanced application.

Suppliers

Company
Product
Description
Supplier Links
Automated Power Source - Model 6010 - Associated Power Technologies, Inc.
Lake Forest, IL, USA
Automated Power Source
Model 6010
Automated Power Source Model 6010
Our 6000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Optional DC Output Voltage allows you to get even more range out of your Power Source. Use the rotary knob to adjust voltage or frequency during testing. Easily adjust the starting or ending phase angle of the output waveform. Simulate the effect of voltage surges and drops on your DUT for transient testing. The 6000 Series Automated AC Power Source is the power source for your advanced application.

Our 6000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Optional DC Output Voltage allows you to get even more range out of your Power Source. Use the rotary knob to adjust voltage or frequency during testing. Easily adjust the starting or ending phase angle of the output waveform. Simulate the effect of voltage surges and drops on your DUT for transient testing. The 6000 Series Automated AC Power Source is the power source for your advanced application.

Supplier's Site

Technical Specifications

  Associated Power Technologies, Inc.
Product Category Power Supplies
Product Number Model 6010
Product Name Automated Power Source
Type AC Power Source; Programmable Power Supply
Form Factor Desktop / Free Standing
Applications Instrumentation, Military, Testing Equipment, Avionics, Manufacturing
Features Adjustable Frequency; Adjustable Voltage; Adjustable Current; Programmable Test Parameters
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-elr-12000-40-4u-27147 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details