Associated Power Technologies, Inc. Automated AC Power Source APT MODEL 7004

Description
Our 7000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Use the rotary knob to adjust voltage or frequency during testing. Easily adjust the starting or ending phase angle of the output waveform. Simulate the effect of voltage surges and drops on your DUT for transient testing. The 7000 Series Automated AC Power Source is the power source for your advanced application.
Description
Our 7000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Use the rotary knob to adjust voltage or frequency during testing. Easily adjust the starting or ending phase angle of the output waveform. Simulate the effect of voltage surges and drops on your DUT for transient testing. The 7000 Series Automated AC Power Source is the power source for your advanced application.

Suppliers

Company
Product
Description
Supplier Links
Automated AC Power Source - APT MODEL 7004 - Associated Power Technologies, Inc.
Lake Forest, IL, USA
Automated AC Power Source
APT MODEL 7004
Automated AC Power Source APT MODEL 7004
Our 7000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Use the rotary knob to adjust voltage or frequency during testing. Easily adjust the starting or ending phase angle of the output waveform. Simulate the effect of voltage surges and drops on your DUT for transient testing. The 7000 Series Automated AC Power Source is the power source for your advanced application.

Our 7000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Use the rotary knob to adjust voltage or frequency during testing. Easily adjust the starting or ending phase angle of the output waveform. Simulate the effect of voltage surges and drops on your DUT for transient testing. The 7000 Series Automated AC Power Source is the power source for your advanced application.

Supplier's Site

Technical Specifications

  Associated Power Technologies, Inc.
Product Category Power Supplies
Product Number APT MODEL 7004
Product Name Automated AC Power Source
Type AC Power Source; Programmable Power Supply
Form Factor Desktop / Free Standing; Rack Mount
Applications Instrumentation, Testing Equipment
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details