ASSMANN WSW Components GmbH Cable Assemblies - Fiber Optic Cables DK-2931-01

Description
Win Source Part Number: 1182659-DK-2931-01 Category: Cable Assemblies>Fiber Optic Cables Type: Singlemode, Duplex Package: Bulk Standard Package: 10 Length - Overall: 3.3' (1.0m) 1st Connector: LC Duplex 2nd Connector: ST (2) Cable Diameter: 0.12" (3.0mm) Color - Cable: Yellow Color - Connectors: White, Yellow Fiber Type: 9/125 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.70.0000 Mfr: Assmann WSW Components Base Product Number: DK-2931 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1182659-DK-2931-01 Category: Cable Assemblies>Fiber Optic Cables Type: Singlemode, Duplex Package: Bulk Standard Package: 10 Length - Overall: 3.3' (1.0m) 1st Connector: LC Duplex 2nd Connector: ST (2) Cable Diameter: 0.12" (3.0mm) Color - Cable: Yellow Color - Connectors: White, Yellow Fiber Type: 9/125 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.70.0000 Mfr: Assmann WSW Components Base Product Number: DK-2931 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Fiber Optic Cables
1182659-DK-2931-01
Cable Assemblies - Fiber Optic Cables 1182659-DK-2931-01
Win Source Part Number: 1182659-DK-2931-01 Category: Cable Assemblies>Fiber Optic Cables Type: Singlemode, Duplex Package: Bulk Standard Package: 10 Length - Overall: 3.3' (1.0m) 1st Connector: LC Duplex 2nd Connector: ST (2) Cable Diameter: 0.12" (3.0mm) Color - Cable: Yellow Color - Connectors: White, Yellow Fiber Type: 9/125 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.70.0000 Mfr: Assmann WSW Components Base Product Number: DK-2931 Product Status: Obsolete

Win Source Part Number: 1182659-DK-2931-01
Category: Cable Assemblies>Fiber Optic Cables
Type: Singlemode, Duplex
Package: Bulk
Standard Package: 10
Length - Overall: 3.3' (1.0m)
1st Connector: LC Duplex
2nd Connector: ST (2)
Cable Diameter: 0.12" (3.0mm)
Color - Cable: Yellow
Color - Connectors: White, Yellow
Fiber Type: 9/125
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.70.0000
Mfr: Assmann WSW Components
Base Product Number: DK-2931
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1182659-DK-2931-01
Product Name Cable Assemblies - Fiber Optic Cables
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details