ASSMANN WSW Components GmbH Battery Chargers - DA-10091 DA-10091

Description
Manufacturer: Assmann WSW Components Win Source Part Number: 766586-DA-10091 Series: Digitus Type: Notebook Termination Style: Assorted Adapters Features: 11 Output Plugs, Multiple Output Voltages Mounting: Auto Socket Voltage - Input: 12 ~ 30VDC Power - Max: 90W Number of Cells: 1 Categories: Battery Products Voltage - Nominal: 15V ~ 20V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Assmann WSW Components Win Source Part Number: 766586-DA-10091 Series: Digitus Type: Notebook Termination Style: Assorted Adapters Features: 11 Output Plugs, Multiple Output Voltages Mounting: Auto Socket Voltage - Input: 12 ~ 30VDC Power - Max: 90W Number of Cells: 1 Categories: Battery Products Voltage - Nominal: 15V ~ 20V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - DA-10091 - 766586-DA-10091 - Win Source Electronics
Laguna Hills, CA, United States
Battery Chargers - DA-10091
766586-DA-10091
Battery Chargers - DA-10091 766586-DA-10091
Manufacturer: Assmann WSW Components Win Source Part Number: 766586-DA-10091 Series: Digitus Type: Notebook Termination Style: Assorted Adapters Features: 11 Output Plugs, Multiple Output Voltages Mounting: Auto Socket Voltage - Input: 12 ~ 30VDC Power - Max: 90W Number of Cells: 1 Categories: Battery Products Voltage - Nominal: 15V ~ 20V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Assmann WSW Components
Win Source Part Number: 766586-DA-10091
Series: Digitus
Type: Notebook
Termination Style: Assorted Adapters
Features: 11 Output Plugs, Multiple Output Voltages
Mounting: Auto Socket
Voltage - Input: 12 ~ 30VDC
Power - Max: 90W
Number of Cells: 1
Categories: Battery Products
Voltage - Nominal: 15V ~ 20V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 766586-DA-10091
Product Name Battery Chargers - DA-10091
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
BQ24093 1A, Single-Input, Single-Cell Li-Ion Battery Charger with Operation Over JEITA and 100k? NTC - BQ24093DGQT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type MSOP-PowerPAD
View Details
6 suppliers
Battery Management - 1896951 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type SOIC; Soic
Pins 8
View Details