ASSMANN WSW Components GmbH Free Hanging, Panel Mount AWP 24-8240-T

Description
24 Position Rectangular Socket Connector IDC Gold
Request a Quote Datasheet
Description
24 Position Rectangular Socket Connector IDC Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - HHSC24H-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
HHSC24H-ND
Free Hanging, Panel Mount HHSC24H-ND
24 Position Rectangular Socket Connector IDC Gold

24 Position Rectangular Socket Connector IDC Gold

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1351358-AWP 24-8240-T - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1351358-AWP 24-8240-T
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1351358-AWP 24-8240-T
Win Source Part Number: 1351358-AWP 24-8240-T Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Number of Positions: 24 Pitch: 0.100" (2.54mm) Color: Gray Features: Feed Through Connector Type: Socket Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Finish: Gold Package: Tray Cable Termination: IDC Wire Type: Ribbon Cable Standard Package: 96 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Assmann WSW Components Base Product Number: AWP 24

Win Source Part Number: 1351358-AWP 24-8240-T
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Number of Positions: 24
Pitch: 0.100" (2.54mm)
Color: Gray
Features: Feed Through
Connector Type: Socket
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Finish: Gold
Package: Tray
Cable Termination: IDC
Wire Type: Ribbon Cable
Standard Package: 96
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: Assmann WSW Components
Base Product Number: AWP 24

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number HHSC24H-ND 1351358-AWP 24-8240-T
Product Name Free Hanging, Panel Mount Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1285-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details