ASSMANN WSW Components GmbH Video Cables (DVI, HDMI) - AK-340200-020-S AK-340200-020-S

Description
Manufacturer: Assmann WSW Components Win Source Part Number: 1050468-AK-340200-02 0-S Color: Black Connector Type: DisplayPort Male to DisplayPort Female Length: 6.6' (2.00m) Cable Type: Round Usage: High Definition Multimedia Interface Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Assmann WSW Components Win Source Part Number: 1050468-AK-340200-02 0-S Color: Black Connector Type: DisplayPort Male to DisplayPort Female Length: 6.6' (2.00m) Cable Type: Round Usage: High Definition Multimedia Interface Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Cables (DVI, HDMI) - AK-340200-020-S - 1050468-AK-340200-020-S - Win Source Electronics
Laguna Hills, CA, United States
Video Cables (DVI, HDMI) - AK-340200-020-S
1050468-AK-340200-020-S
Video Cables (DVI, HDMI) - AK-340200-020-S 1050468-AK-340200-020-S
Manufacturer: Assmann WSW Components Win Source Part Number: 1050468-AK-340200-02 0-S Color: Black Connector Type: DisplayPort Male to DisplayPort Female Length: 6.6' (2.00m) Cable Type: Round Usage: High Definition Multimedia Interface Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Assmann WSW Components
Win Source Part Number: 1050468-AK-340200-020-S
Color: Black
Connector Type: DisplayPort Male to DisplayPort Female
Length: 6.6' (2.00m)
Cable Type: Round
Usage: High Definition Multimedia Interface
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Video Cables (DVI, HDMI) - AE11257-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
AE11257-ND
Video Cables (DVI, HDMI) AE11257-ND
Cable Assembly DisplayPort Male to DisplayPort Female 6.6' (2.00m)

Cable Assembly DisplayPort Male to DisplayPort Female 6.6' (2.00m)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1050468-AK-340200-020-S AE11257-ND
Product Name Video Cables (DVI, HDMI) - AK-340200-020-S Video Cables (DVI, HDMI)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Stacking Mini Double Banana Plug to BNC Male, RG 174/U - 4028M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details