ASSMANN WSW Components GmbH Flat Flex Ribbon Jumpers, Cables AFFC-050-20-153-11

Description
"20 Position FFC, FPC Cable 0.020"" (0.50mm) 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"20 Position FFC, FPC Cable 0.020"" (0.50mm) 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - AFFC-050-20-153-11-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
AFFC-050-20-153-11-ND
Flat Flex Ribbon Jumpers, Cables AFFC-050-20-153-11-ND
"20 Position FFC, FPC Cable 0.020"" (0.50mm) 6.000"" (152.40mm)"

"20 Position FFC, FPC Cable 0.020"" (0.50mm) 6.000"" (152.40mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
1150488-AFFC-050-20-153-11
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 1150488-AFFC-050-20-153-11
Win Source Part Number: 1150488-AFFC-050-20- 153-11 Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables Pitch: 0.020" (0.50mm) Termination Style: Top on Both Sides, Backers on Both Sides Package: Bulk Length: 6.000" (152.40mm) Cable Type: FFC, FPC Number of Conductors: 20 Standard Package: 100 Length - Exposed Ends: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Assmann WSW Components Base Product Number: AFFC-050

Win Source Part Number: 1150488-AFFC-050-20-153-11
Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables
Pitch: 0.020" (0.50mm)
Termination Style: Top on Both Sides, Backers on Both Sides
Package: Bulk
Length: 6.000" (152.40mm)
Cable Type: FFC, FPC
Number of Conductors: 20
Standard Package: 100
Length - Exposed Ends: 0.138" (3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Assmann WSW Components
Base Product Number: AFFC-050

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number AFFC-050-20-153-11-ND 1150488-AFFC-050-20-153-11
Product Name Flat Flex Ribbon Jumpers, Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details