ASSMANN WSW Components GmbH Modular Cables - A-MCS-80500 A-MCS-80500

Description
Manufacturer: Assmann WSW Components Win Source Part Number: 1093842-A-MCS-80500 Color: Gray Features: Molded Plugs Connector Type: Plug to Plug Length: 164.04' (50.00m) Cable Type: Round Cable Mounting: Free Hanging (In-Line) Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5 Categories: Cable Assemblies Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Assmann WSW Components Win Source Part Number: 1093842-A-MCS-80500 Color: Gray Features: Molded Plugs Connector Type: Plug to Plug Length: 164.04' (50.00m) Cable Type: Round Cable Mounting: Free Hanging (In-Line) Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5 Categories: Cable Assemblies Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Modular Cables - A-MCS-80500
1093842-A-MCS-80500
Modular Cables - A-MCS-80500 1093842-A-MCS-80500
Manufacturer: Assmann WSW Components Win Source Part Number: 1093842-A-MCS-80500 Color: Gray Features: Molded Plugs Connector Type: Plug to Plug Length: 164.04' (50.00m) Cable Type: Round Cable Mounting: Free Hanging (In-Line) Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5 Categories: Cable Assemblies Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Assmann WSW Components
Win Source Part Number: 1093842-A-MCS-80500
Color: Gray
Features: Molded Plugs
Connector Type: Plug to Plug
Length: 164.04' (50.00m)
Cable Type: Round Cable
Mounting: Free Hanging (In-Line)
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat5
Categories: Cable Assemblies
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1093842-A-MCS-80500
Product Name Modular Cables - A-MCS-80500
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details