Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PATCH PANELS
ASSMANN WSW COMPONENTS, INC.
DN-91648U -- PATCHBAY, JACK PANELS
Assmann WSW Components, Inc.
Patchbay, Jack Panels
DN-91648U
Description
PATCH PANEL 19" 48PORT RJ45 CAT6
ODG (Origin Data Global)
Done
Datasheet
Description
PATCH PANEL 19" 48PORT RJ45 CAT6
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Patchbay, Jack Panels
DN-91648U
Patchbay, Jack Panels
DN-91648U
PATCH PANEL 19" 48PORT RJ45 CAT6
PATCH PANEL 19" 48PORT RJ45 CAT6
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Patch Panels
Product Number
DN-91648U
Product Name
Patchbay, Jack Panels
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
Patch Panel, 48 x N-type (f-f), DC - 11 GHz, 4U
ZT-182
View Details
RS Components, Ltd.
Fibre Optic Patch Panels
7739455
Specs
Port Type
Fibre Optic Patch Panels
Ports
6
Cable Specifications
Fiber Optic Cable
View Details
Spinner Atlanta
3 Port Patch Panel
BN 55 31 22
Specs
Port Type
1-5/8" USL-D
Ports
3
View Details
Hubbell Incorporated
Fiber Optic Patch Panel
FSPLCDM12AQ
Specs
Port Type
LC
Ports
12
View Details