ASO Safety Solutions Inc. Safety Contact Edge GP-Series GP 18

Description
These represent extruded profiles featuring NBR quality into which a switching sensor is fed. This particular material mix provides excellent resistance against different types of oil and other chemicals. This rubber mixture NBR features an extremely hard-wearing sturdy material which is absolutely resistant against almost any type of oil, lacquer and other chemicals. The GP-series ensures long-lasting safety while maintaining flexibility in particularly those cases when being installed at equipment where these properties have been used. Your overall benefits Resistant against different types of oil and other chemicals featuring NBR quality
Description
These represent extruded profiles featuring NBR quality into which a switching sensor is fed. This particular material mix provides excellent resistance against different types of oil and other chemicals. This rubber mixture NBR features an extremely hard-wearing sturdy material which is absolutely resistant against almost any type of oil, lacquer and other chemicals. The GP-series ensures long-lasting safety while maintaining flexibility in particularly those cases when being installed at equipment where these properties have been used. Your overall benefits Resistant against different types of oil and other chemicals featuring NBR quality

Suppliers

Company
Product
Description
Supplier Links
Safety Contact Edge GP-Series - GP 18 - ASO Safety Solutions Inc.
Rockaway, NJ, USA
Safety Contact Edge GP-Series
GP 18
Safety Contact Edge GP-Series GP 18
These represent extruded profiles featuring NBR quality into which a switching sensor is fed. This particular material mix provides excellent resistance against different types of oil and other chemicals. This rubber mixture NBR features an extremely hard-wearing sturdy material which is absolutely resistant against almost any type of oil, lacquer and other chemicals. The GP-series ensures long-lasting safety while maintaining flexibility in particularly those cases when being installed at equipment where these properties have been used. Your overall benefits Resistant against different types of oil and other chemicals featuring NBR quality

These represent extruded profiles featuring NBR quality into which a switching sensor is fed. This particular material mix provides excellent resistance against different types of oil and other chemicals. This rubber mixture NBR features an extremely hard-wearing sturdy material which is absolutely resistant against almost any type of oil, lacquer and other chemicals. The GP-series ensures long-lasting safety while maintaining flexibility in particularly those cases when being installed at equipment where these properties have been used.

Your overall benefits

  • Resistant against different types of oil and other chemicals featuring NBR quality
Supplier's Site

Technical Specifications

  ASO Safety Solutions Inc.
Product Category Pressure Sensitive Safety Edges and Safety Bumpers
Product Number GP 18
Product Name Safety Contact Edge GP-Series
Mounting Configuration Flat Channel
Resistance Chemical/Moisture Resistant
Certifications UL certified
Minimum Actuation Force 7.2 to 9.3 lbs (3.25 to 4.23 kg)
Maximum Mechanical Life 10000 Activations
Unlock Full Specs
to access all available technical data

Similar Products

Safety Edge Sensor - SE-P70 - Schmersal Inc.
Specs
Mounting Configuration Flat Channel
Resistance Chemical/Moisture Resistant
Certifications UL certified
View Details
Safedge Guardmaster - 440F-EAAOV01000 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Length 4.33 ft (1.32 m)
Height (from base) 3.74 inch (95 mm)
Width 3.35 inch (85 mm)
View Details
Safety Contact Edge GE F-Series - GE F115 SKLi - ASO Safety Solutions Inc.
Specs
Mounting Configuration Flat Channel
Resistance Chemical/Moisture Resistant
Certifications UL certified
View Details
Safety Edge Sensor - SE-P40 - Schmersal Inc.
Specs
Mounting Configuration Flat Channel
Resistance Chemical/Moisture Resistant
Certifications UL certified
View Details