Schmersal Inc. Safety Edge Sensor SE-P40

Description
Safety edges are utilized wherever crushing or shearing points need to be safeguarded. A deformation of the rubber profile interrupts or weakens the IR beam between the transmitter and receiver ends, which is detected by the safety controller - shutting down the hazardous movement. Kit components include: • EPDM rubber profile, 40 mm high • Aluminum mounting rail • Infrared sensor set • Safety monitoring controller • Optional end caps, spiral cable, and installation tools Components can be custom cut in the field to fit application measurements Control category 1, 3, or 4 - depending on safety controller Insensitive to environmental conditions Sensor set is IP67 rated Safe Solutions for your Industry. Schmersal is focused on machine safety - protection for man and machine. For over 65 years Schmersal has developed a reputation for the design and manufacture of machine safeguarding switches that satisfy current safety requirements of the latest OSHA, ANSI, RIA and international standards and guidelines. Products supplied by Schmersal are used in a wide variety of applications in industries such as power presses, packaging, automotive, food and beverage, pharmaceutical, elevators, machine tools and heavy industry.
Request a Quote
Description
Safety edges are utilized wherever crushing or shearing points need to be safeguarded. A deformation of the rubber profile interrupts or weakens the IR beam between the transmitter and receiver ends, which is detected by the safety controller - shutting down the hazardous movement. Kit components include: • EPDM rubber profile, 40 mm high • Aluminum mounting rail • Infrared sensor set • Safety monitoring controller • Optional end caps, spiral cable, and installation tools Components can be custom cut in the field to fit application measurements Control category 1, 3, or 4 - depending on safety controller Insensitive to environmental conditions Sensor set is IP67 rated Safe Solutions for your Industry. Schmersal is focused on machine safety - protection for man and machine. For over 65 years Schmersal has developed a reputation for the design and manufacture of machine safeguarding switches that satisfy current safety requirements of the latest OSHA, ANSI, RIA and international standards and guidelines. Products supplied by Schmersal are used in a wide variety of applications in industries such as power presses, packaging, automotive, food and beverage, pharmaceutical, elevators, machine tools and heavy industry.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Safety Edge Sensor - SE-P40 - Schmersal Inc.
Valhalla, NY, United States
Safety Edge Sensor
SE-P40
Safety Edge Sensor SE-P40
Safety edges are utilized wherever crushing or shearing points need to be safeguarded. A deformation of the rubber profile interrupts or weakens the IR beam between the transmitter and receiver ends, which is detected by the safety controller - shutting down the hazardous movement. Kit components include: • EPDM rubber profile, 40 mm high • Aluminum mounting rail • Infrared sensor set • Safety monitoring controller • Optional end caps, spiral cable, and installation tools Components can be custom cut in the field to fit application measurements Control category 1, 3, or 4 - depending on safety controller Insensitive to environmental conditions Sensor set is IP67 rated Safe Solutions for your Industry. Schmersal is focused on machine safety - protection for man and machine. For over 65 years Schmersal has developed a reputation for the design and manufacture of machine safeguarding switches that satisfy current safety requirements of the latest OSHA, ANSI, RIA and international standards and guidelines. Products supplied by Schmersal are used in a wide variety of applications in industries such as power presses, packaging, automotive, food and beverage, pharmaceutical, elevators, machine tools and heavy industry.

Safety edges are utilized wherever crushing or shearing points need to be safeguarded. A deformation of the rubber profile interrupts or weakens the IR beam between the transmitter and receiver ends, which is detected by the safety controller - shutting down the hazardous movement.
Kit components include:
• EPDM rubber profile, 40 mm high
• Aluminum mounting rail
• Infrared sensor set
• Safety monitoring controller
• Optional end caps, spiral cable, and installation tools
Components can be custom cut in the field to fit application measurements
Control category 1, 3, or 4 - depending on safety controller
Insensitive to environmental conditions
Sensor set is IP67 rated

Safe Solutions for your Industry.
Schmersal is focused on machine safety - protection for man and machine. For over 65 years Schmersal has developed a reputation for the design and manufacture of machine safeguarding switches that satisfy current safety requirements of the latest OSHA, ANSI, RIA and international standards and guidelines. Products supplied by Schmersal are used in a wide variety of applications in industries such as power presses, packaging, automotive, food and beverage, pharmaceutical, elevators, machine tools and heavy industry.

Supplier's Site

Technical Specifications

  Schmersal Inc.
Product Category Pressure Sensitive Safety Edges and Safety Bumpers
Product Number SE-P40
Product Name Safety Edge Sensor
Mounting Configuration Flat Channel
Resistance Chemical/Moisture Resistant
Certifications UL certified
Minimum Actuation Force 20.7 lbs (9.38 kg)
Maximum Mechanical Life 2.00E7 Activations
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Related Tactile Sensor - SL300 - Schmersal Inc.
Specs
Resistance Chemical/Moisture Resistant
Length 0.39 ft (0.1200 m)
Height (from base) 10.24 inch (260 mm)
View Details
Safety Edge Sensor - SE-P70 - Schmersal Inc.
Specs
Mounting Configuration Flat Channel
Resistance Chemical/Moisture Resistant
Certifications UL certified
View Details