ASO Safety Solutions Inc. Safety mats ASO 1602-5501 Sentir mat 14-1U4.0-NP 1602-5501

Description
The Safety mat 1602-5501 - SENTIR 14-1U4.0-NP by ASO is suitable for securing the area in front of dangerous machinery. The Safety mat, with an active surface area of 3 x 3 feet requires additional edge protection. See accessories. The Safety mat 1602-5501 - SENTIR 14-1U4.0-NP is connected via a 3-pole M8 connector and a 3-pole M8 socket. The switching status can be analyzed using a terminal resistor or four-wire technology. For the series switching of individual contact mats, it is recommended that you remove the connected ramp rails at the junction points.
Datasheet
Description
The Safety mat 1602-5501 - SENTIR 14-1U4.0-NP by ASO is suitable for securing the area in front of dangerous machinery. The Safety mat, with an active surface area of 3 x 3 feet requires additional edge protection. See accessories. The Safety mat 1602-5501 - SENTIR 14-1U4.0-NP is connected via a 3-pole M8 connector and a 3-pole M8 socket. The switching status can be analyzed using a terminal resistor or four-wire technology. For the series switching of individual contact mats, it is recommended that you remove the connected ramp rails at the junction points.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety mats ASO 1602-5501 Sentir mat 14-1U4.0-NP -  - Automation24, Inc.
King of Prussia, PA, United States
Safety mats ASO 1602-5501 Sentir mat 14-1U4.0-NP
Safety mats ASO 1602-5501 Sentir mat 14-1U4.0-NP
The Safety mat 1602-5501 - SENTIR 14-1U4.0-NP by ASO is suitable for securing the area in front of dangerous machinery. The Safety mat, with an active surface area of 3 x 3 feet requires additional edge protection. See accessories. The Safety mat 1602-5501 - SENTIR 14-1U4.0-NP is connected via a 3-pole M8 connector and a 3-pole M8 socket. The switching status can be analyzed using a terminal resistor or four-wire technology. For the series switching of individual contact mats, it is recommended that you remove the connected ramp rails at the junction points.

The Safety mat 1602-5501 - SENTIR 14-1U4.0-NP by ASO is suitable for securing the area in front of dangerous machinery. The Safety mat, with an active surface area of 3 x 3 feet requires additional edge protection. See accessories. The Safety mat 1602-5501 - SENTIR 14-1U4.0-NP is connected via a 3-pole M8 connector and a 3-pole M8 socket. The switching status can be analyzed using a terminal resistor or four-wire technology. For the series switching of individual contact mats, it is recommended that you remove the connected ramp rails at the junction points.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Floor Mats
Product Name Safety mats ASO 1602-5501 Sentir mat 14-1U4.0-NP
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT153 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Electrical Safety Mats - 8199108 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Color(s) Black
Width 39.37 inch (1000 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details