ASML Optics Lithography System TWINSCAN XT:1900Gi

Description
The TWINSCAN XT:1900Gi Step-and-Scan system is a high-productivity, dual-stage immersion lithography tool designed for volume 300-mm wafer production at 45-nm resolution and below. Building on the successful in-line catadioptric lens design concept first employed in the XT:1700Fi this system offers the highest NA in the industry: 1.35. The compact mechanically stable lens design has the same image orientation as refractive designs, allowing for full reticle compatibility between refractive designs as well as the XT:1700Fi. The illuminator features polarization at maximum throughput, and extremely homogeneous pupil fill, perfectly adapted to ultra low-k1 pupil shapes. Standard as well as customized illumination modes can be enhanced by optimizing the polarization mode, to maximize the contrast and reducing the mask error factor per application. Overlay and focus performance are improved in line with the resolution node. Besides polarization capability, the XT:1900Gi comes equipped with an extended Ultra-k1 package, consisting of QUASAR XL, LithoGuide ILIAS, DoseMapper, Reticle Shape Correction, CDFEC and Focus Spot Monitor.
Description
The TWINSCAN XT:1900Gi Step-and-Scan system is a high-productivity, dual-stage immersion lithography tool designed for volume 300-mm wafer production at 45-nm resolution and below. Building on the successful in-line catadioptric lens design concept first employed in the XT:1700Fi this system offers the highest NA in the industry: 1.35. The compact mechanically stable lens design has the same image orientation as refractive designs, allowing for full reticle compatibility between refractive designs as well as the XT:1700Fi. The illuminator features polarization at maximum throughput, and extremely homogeneous pupil fill, perfectly adapted to ultra low-k1 pupil shapes. Standard as well as customized illumination modes can be enhanced by optimizing the polarization mode, to maximize the contrast and reducing the mask error factor per application. Overlay and focus performance are improved in line with the resolution node. Besides polarization capability, the XT:1900Gi comes equipped with an extended Ultra-k1 package, consisting of QUASAR XL, LithoGuide ILIAS, DoseMapper, Reticle Shape Correction, CDFEC and Focus Spot Monitor.

Suppliers

Company
Product
Description
Supplier Links
Lithography System - TWINSCAN XT:1900Gi - ASML Optics
Wilton, CT, USA
Lithography System
TWINSCAN XT:1900Gi
Lithography System TWINSCAN XT:1900Gi
The TWINSCAN XT:1900Gi Step-and-Scan system is a high-productivity, dual-stage immersion lithography tool designed for volume 300-mm wafer production at 45-nm resolution and below. Building on the successful in-line catadioptric lens design concept first employed in the XT:1700Fi this system offers the highest NA in the industry: 1.35. The compact mechanically stable lens design has the same image orientation as refractive designs, allowing for full reticle compatibility between refractive designs as well as the XT:1700Fi. The illuminator features polarization at maximum throughput, and extremely homogeneous pupil fill, perfectly adapted to ultra low-k1 pupil shapes. Standard as well as customized illumination modes can be enhanced by optimizing the polarization mode, to maximize the contrast and reducing the mask error factor per application. Overlay and focus performance are improved in line with the resolution node. Besides polarization capability, the XT:1900Gi comes equipped with an extended Ultra-k1 package, consisting of QUASAR XL, LithoGuide ILIAS, DoseMapper, Reticle Shape Correction, CDFEC and Focus Spot Monitor.

The TWINSCAN XT:1900Gi Step-and-Scan system is a high-productivity, dual-stage immersion lithography tool designed for volume 300-mm wafer production at 45-nm resolution and below. Building on the successful in-line catadioptric lens design concept first employed in the XT:1700Fi this system offers the highest NA in the industry: 1.35. The compact mechanically stable lens design has the same image orientation as refractive designs, allowing for full reticle compatibility between refractive designs as well as the XT:1700Fi. The illuminator features polarization at maximum throughput, and extremely homogeneous pupil fill, perfectly adapted to ultra low-k1 pupil shapes.
Standard as well as customized illumination modes can be enhanced by optimizing the polarization mode, to maximize the contrast and reducing the mask error factor per application. Overlay and focus performance are improved in line with the resolution node. Besides polarization capability, the XT:1900Gi comes equipped with an extended Ultra-k1 package, consisting of QUASAR XL, LithoGuide ILIAS, DoseMapper, Reticle Shape Correction, CDFEC and Focus Spot Monitor.

Supplier's Site

Technical Specifications

  ASML Optics
Product Category Lithography Equipment
Product Number TWINSCAN XT:1900Gi
Product Name Lithography System
Unlock Full Specs
to access all available technical data

Similar Products