Ashland Conveyor Products Conveyor Roller KG41 PU1/8 AB1

Description
1.9" O.D. x 16 gauge galvanized steel roller with 7/16" hex steel spring retained shaft and Abec 1 bearings. Roller is covered with 1/8" thick polyurethane sleeve. Abec 1 bearings have significantly lower noise levels, longer life, and are usable up to 2,000 RPM.
Description
1.9" O.D. x 16 gauge galvanized steel roller with 7/16" hex steel spring retained shaft and Abec 1 bearings. Roller is covered with 1/8" thick polyurethane sleeve. Abec 1 bearings have significantly lower noise levels, longer life, and are usable up to 2,000 RPM.

Suppliers

Company
Product
Description
Supplier Links
Conveyor Roller - KG41 PU1/8 AB1 - Ashland Conveyor Products
Ashland, OH, USA
Conveyor Roller
KG41 PU1/8 AB1
Conveyor Roller KG41 PU1/8 AB1
1.9" O.D. x 16 gauge galvanized steel roller with 7/16" hex steel spring retained shaft and Abec 1 bearings. Roller is covered with 1/8" thick polyurethane sleeve. Abec 1 bearings have significantly lower noise levels, longer life, and are usable up to 2,000 RPM.

1.9" O.D. x 16 gauge galvanized steel roller with 7/16" hex steel spring retained shaft and Abec 1 bearings. Roller is covered with 1/8" thick polyurethane sleeve. Abec 1 bearings have significantly lower noise levels, longer life, and are usable up to 2,000 RPM.

Supplier's Site

Technical Specifications

  Ashland Conveyor Products
Product Category Drive Rollers and Idler Rollers
Product Number KG41 PU1/8 AB1
Product Name Conveyor Roller
Application Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

12mm Outside Dia. Ground Urethane Idler Roller, With 5mm Bore Stainless Steel Ball Bearing - A 7Z 8MURBB1205 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Conveyor
Type Idler Roller
Material Plastic; Urethane
View Details
Rubber & Urethane Industrial Rollers -  - Fairlane Products, Inc.
Specs
Type Feed Roller
Material Rubber; Neoprene, nitrile, or polyurethane
Roll Diameter 1.5 to 4 inch (38.1 to 102 mm)
View Details
Guide Rollers (Light-duty) - CTG-BR - Imao-Fixtureworks
Specs
Type Guide Roller
Material Plastic
Length/Width 0.3150 to 0.5906 inch (8 to 15 mm)
View Details
Conveyor Roller - EG11 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application Conveyor
Type Idler Roller
Length/Width 11 inch (279 mm)
View Details