A 7Z 8MURBB1205 is a 12 mm outside diameter idler roller with a 5 mm bore, featuring a urethane surface at 60 durometer and double-shielded stainless steel bearings. The roller has a face width of 3 mm and a ground outside diameter for precision fit. It is designed for applications requiring smooth, low-friction rotation with corrosion-resistant components.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Drive Rollers and Idler Rollers |
| Product Number | A 7Z 8MURBB1205 |
| Product Name | 12mm Outside Dia. Ground Urethane Idler Roller, With 5mm Bore Stainless Steel Ball Bearing |
| Application | Conveyor |