Sensata Technologies Pressure Sensors, Transducers - Industrial IWPTU-GP015-00

Description
WIFI PRESSURE TRANSMITTER 0-15PS
Request a Quote Datasheet
Description
WIFI PRESSURE TRANSMITTER 0-15PS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1600-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1600-ND
Pressure Sensors, Transducers - Industrial 725-1600-ND
WIFI PRESSURE TRANSMITTER 0-15PS

WIFI PRESSURE TRANSMITTER 0-15PS

Buy Now Datasheet
Pressure Sensor, 15Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 98Y7584 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
98Y7584
Pressure Sensor, 15Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 98Y7584
PRESSURE SENSOR, 15PSI, 1/4" NPT; Operating Pressure Max:15psi; Sensor Output:Voltage / Current; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" NPT; Supply Current:-; Product Range:IWPTU Series RoHS Compliant: Yes

PRESSURE SENSOR, 15PSI, 1/4" NPT; Operating Pressure Max:15psi; Sensor Output:Voltage / Current; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" NPT; Supply Current:-; Product Range:IWPTU Series RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IWPTU-GP015-00 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IWPTU-GP015-00
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IWPTU-GP015-00
WIFI PRESSURE TRANSMITTER 0-15PS

WIFI PRESSURE TRANSMITTER 0-15PS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1600-ND 98Y7584 IWPTU-GP015-00
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, 15Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Gauge; Sealed Gauge; Gauge Gauge; Sealed
Signal Output Wireless Voltage / Current
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transducer P60A/200bar - 1-P60A/200BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 2367206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Media Liquid; Gas; Gas, Liquid, Vapors
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details