Ashcroft Inc. Van Stone Thermowells

Description
The Ashcroft® Van Stone thermowell is used when pressure, high velocity and corrosive process media exist. Designed to mate between two existing flanges. Serving to isolate and protect, it also allows the sensing instrument to be removed without requiring process shut down. An ideal solution for ensuring system operation. Wide selection of materials Stamped with date code, material and heat numbers Specifications: Fits: 1" and 1 1/2" lap joint flanges Bore size: .260", .385"
Description
The Ashcroft® Van Stone thermowell is used when pressure, high velocity and corrosive process media exist. Designed to mate between two existing flanges. Serving to isolate and protect, it also allows the sensing instrument to be removed without requiring process shut down. An ideal solution for ensuring system operation. Wide selection of materials Stamped with date code, material and heat numbers Specifications: Fits: 1" and 1 1/2" lap joint flanges Bore size: .260", .385"

Suppliers

Company
Product
Description
Supplier Links
Van Stone Thermowells -  - Ashcroft Inc.
Stratford, CT, USA
Van Stone Thermowells
Van Stone Thermowells
The Ashcroft® Van Stone thermowell is used when pressure, high velocity and corrosive process media exist. Designed to mate between two existing flanges. Serving to isolate and protect, it also allows the sensing instrument to be removed without requiring process shut down. An ideal solution for ensuring system operation. Wide selection of materials Stamped with date code, material and heat numbers Specifications: Fits: 1" and 1 1/2" lap joint flanges Bore size: .260", .385"

The Ashcroft® Van Stone thermowell is used when pressure, high velocity and corrosive process media exist. Designed to mate between two existing flanges. Serving to isolate and protect, it also allows the sensing instrument to be removed without requiring process shut down. An ideal solution for ensuring system operation.

  • Wide selection of materials
  • Stamped with date code, material and heat numbers

Specifications:

  • Fits: 1" and 1 1/2" lap joint flanges
  • Bore size: .260", .385"
Supplier's Site

Technical Specifications

  Ashcroft Inc.
Product Category Thermowells
Product Name Van Stone Thermowells
Barrel or Shank Style Tapered Shank
Unlock Full Specs
to access all available technical data

Similar Products

Drilled Thermowell -  - Pyromation
Specs
Barrel or Shank Style Stepped Shank well (optional feature); Straight Shank (optional feature); Tapered Shank (optional feature)
Options Cap and Chain (optional feature); 3A Sanitary Approval Stamping; Sanitary Design
Material of Construction Stainless Steel (optional feature)
View Details
Solid Drilled Thermowell - TSW400 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Barrel or Shank Style Stepped Shank well
Material of Construction Stainless Steel; Other Material; (Hastelloy C-276 / 2.4819, Inconel 600, Monel 400, Duplex, Super duplex, Others)
Connection Means Socket-weld or Weld-in; Flanged; Threaded
View Details
047-0014 Thermowells -  - Neo-Dyn
Specs
Barrel or Shank Style Tapered Shank
Material of Construction Stainless Steel
Thread Options 3/4" NPT (optional feature); 1" NPT (optional feature)
View Details
Thermowells / Protection Tubes -  - United Electric Controls Company
United Electric Controls Company
Specs
Barrel or Shank Style Stepped Shank well (optional feature); Tapered Shank (optional feature)
Material of Construction Alloy Steel (optional feature); Aluminum (optional feature); Brass (optional feature); Carbon Steel (optional feature); Monel (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
Connection Means Threaded
View Details