Ashcroft Inc. Threaded Thermowells

Description
The Ashcroft® threaded thermowells are utilized when pressure, high velocity and corrosive process media exist. This serves to isolate and protect the sensing instrument, and permits removal of a sensing instrument without shutting down the process. A perfect solution for protecting the process and extending product service life. Straight, Stepped or Tapered designs One piece bar stock Wide selection of sizes, material and dimensions Stamped with date code, material and heat numbers Specifications: Process connection: 1/2", 3/4" and 1" NPT Bore size: .260", .385"
Description
The Ashcroft® threaded thermowells are utilized when pressure, high velocity and corrosive process media exist. This serves to isolate and protect the sensing instrument, and permits removal of a sensing instrument without shutting down the process. A perfect solution for protecting the process and extending product service life. Straight, Stepped or Tapered designs One piece bar stock Wide selection of sizes, material and dimensions Stamped with date code, material and heat numbers Specifications: Process connection: 1/2", 3/4" and 1" NPT Bore size: .260", .385"

Suppliers

Company
Product
Description
Supplier Links
Threaded Thermowells -  - Ashcroft Inc.
Stratford, CT, USA
Threaded Thermowells
Threaded Thermowells
The Ashcroft® threaded thermowells are utilized when pressure, high velocity and corrosive process media exist. This serves to isolate and protect the sensing instrument, and permits removal of a sensing instrument without shutting down the process. A perfect solution for protecting the process and extending product service life. Straight, Stepped or Tapered designs One piece bar stock Wide selection of sizes, material and dimensions Stamped with date code, material and heat numbers Specifications: Process connection: 1/2", 3/4" and 1" NPT Bore size: .260", .385"

The Ashcroft® threaded thermowells are utilized when pressure, high velocity and corrosive process media exist. This serves to isolate and protect the sensing instrument, and permits removal of a sensing instrument without shutting down the process. A perfect solution for protecting the process and extending product service life.

  • Straight, Stepped or Tapered designs
  • One piece bar stock
  • Wide selection of sizes, material and dimensions
  • Stamped with date code, material and heat numbers

Specifications:

  • Process connection: 1/2", 3/4" and 1" NPT
  • Bore size: .260", .385"
Supplier's Site

Technical Specifications

  Ashcroft Inc.
Product Category Thermowells
Product Name Threaded Thermowells
Barrel or Shank Style Stepped Shank well; Straight Shank (optional feature); Tapered Shank (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

047-0014 Thermowells -  - Neo-Dyn
Specs
Barrel or Shank Style Tapered Shank
Material of Construction Stainless Steel
Thread Options 3/4" NPT (optional feature); 1" NPT (optional feature)
View Details
Thermowells - Series 10 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Barrel or Shank Style Straight Shank
Material of Construction Brass; Monel; Stainless Steel; Other Material; (Steel)
Connection Means Threaded
View Details
Solid Drilled Thermowell - TSW400 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Barrel or Shank Style Stepped Shank well
Material of Construction Stainless Steel; Other Material; (Hastelloy C-276 / 2.4819, Inconel 600, Monel 400, Duplex, Super duplex, Others)
Connection Means Socket-weld or Weld-in; Flanged; Threaded
View Details
Thermowell -  - Conax Technologies
Conax Technologies
Specs
Barrel or Shank Style Straight Shank; Tapered Shank
Connection Means Threaded
Thread Options 1/2" NPT; 3/4" NPT; 1" NPT
View Details