Ashcroft Inc. Thermocouples

Description
Ashcroft Thermocouples provide a reliable means for monitoring and controlling temperature. Designed to be used in conjunction with DIN 43772/T.2 or ISA-ds 49 thermowells. they are ideal an solution when high accuracy and reliability are vital. Designed for DIN 43772 thermowells Manufactured to 60584-2, or ANSI MC 96.1 Available with and without transmitters Specifications: Choice of single or dual thermocouples Sensor Types: E, J, K, and N thermocouples Metric Stem Diameters: 3 mm, 4.5 mm, 6 mm and 8 mm Head Types: DIN B, BBK, BUZ and BUZH High accuracy sensors available Wide selection of aluminum alloy 316 SS connection heads DIN standard lag extension Available stainless steel tags with customer specified information
Datasheet
Description
Ashcroft Thermocouples provide a reliable means for monitoring and controlling temperature. Designed to be used in conjunction with DIN 43772/T.2 or ISA-ds 49 thermowells. they are ideal an solution when high accuracy and reliability are vital. Designed for DIN 43772 thermowells Manufactured to 60584-2, or ANSI MC 96.1 Available with and without transmitters Specifications: Choice of single or dual thermocouples Sensor Types: E, J, K, and N thermocouples Metric Stem Diameters: 3 mm, 4.5 mm, 6 mm and 8 mm Head Types: DIN B, BBK, BUZ and BUZH High accuracy sensors available Wide selection of aluminum alloy 316 SS connection heads DIN standard lag extension Available stainless steel tags with customer specified information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples -  - Ashcroft Inc.
Stratford, CT, USA
Thermocouples
Thermocouples
Ashcroft Thermocouples provide a reliable means for monitoring and controlling temperature. Designed to be used in conjunction with DIN 43772/T.2 or ISA-ds 49 thermowells. they are ideal an solution when high accuracy and reliability are vital. Designed for DIN 43772 thermowells Manufactured to 60584-2, or ANSI MC 96.1 Available with and without transmitters Specifications: Choice of single or dual thermocouples Sensor Types: E, J, K, and N thermocouples Metric Stem Diameters: 3 mm, 4.5 mm, 6 mm and 8 mm Head Types: DIN B, BBK, BUZ and BUZH High accuracy sensors available Wide selection of aluminum alloy 316 SS connection heads DIN standard lag extension Available stainless steel tags with customer specified information

Ashcroft Thermocouples provide a reliable means for monitoring and controlling temperature. Designed to be used in conjunction with DIN 43772/T.2 or ISA-ds 49 thermowells. they are ideal an solution when high accuracy and reliability are vital.

  • Designed for DIN 43772 thermowells
  • Manufactured to 60584-2, or ANSI MC 96.1
  • Available with and without transmitters

Specifications:

  • Choice of single or dual thermocouples
  • Sensor Types: E, J, K, and N thermocouples
  • Metric Stem Diameters: 3 mm, 4.5 mm, 6 mm and 8 mm
  • Head Types: DIN B, BBK, BUZ and BUZH
  • High accuracy sensors available
  • Wide selection of aluminum alloy 316 SS connection heads
  • DIN standard lag extension
  • Available stainless steel tags with customer specified information
Supplier's Site Datasheet

Technical Specifications

  Ashcroft Inc.
Product Category Thermocouple Temperature Transmitters
Product Name Thermocouples
Thermocouple E; J; K; N
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Rail Mount Temperature Transmitters - ETR2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
Supply Voltage 8 to 30 VDC
View Details
WirelessHART Temperature Transmitter - TTF300-W - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Connection Terminal Block
Thermocouple E; J; K; N; T; B; S; R
View Details
Non-Linearized Thermocouple Input Transmitter - DSCT37R-05 - Dataforth Corporation
Specs
Sensed Temperature 32 to 3182 F (0.0 to 1750 C)
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
View Details
2-Wire Programmable Transmitter Din Rail Universal - 6331A - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
View Details